1415006-1
1415006-1
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415006-1 Datasheet
History Price: $11.61
In Stock: 40400
1415006-1 vs 1416200-5
Series
PT, SCHRACK
MSR, SCHRACK
Packaging
Bulk,Bulk
Tube
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
4PDT (4 Form C)
SPDT (1 Form C)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
240VAC
400VAC - Max
Coil Current
-
10.6 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
Plug In
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
18 VDC
16.3 VDC
Must Release Voltage
2.4 VDC
2.4 VDC
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
-
-