1415048-1
1415048-1
Active
Description:  PT270R48
Manufacturer:  TE Connectivity
Datasheet:   1415048-1 Datasheet
History Price: $8.23452
In Stock: 23200
1415048-1 vs 1415542-8
Series
PT, SCHRACK
RM, SCHRACK
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Socketable
Chassis Mount
Coil Voltage
48VAC
24VDC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
400VAC - Max
440VAC - Max
Coil Current
61.8 mA
69.6 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
Mechanical Indicator
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Coil Insulation
Class F
Class B
Must Operate Voltage
43.2 VAC
18 VDC
Must Release Voltage
14.4 VAC
2.4 VDC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)