1415048-1
1415048-1
Active
Description:  PT270R48
Manufacturer:  TE Connectivity
Datasheet:   1415048-1 Datasheet
History Price: $8.23452
In Stock: 23200
1415048-1 vs 1415898-9
Series
PT, SCHRACK
RT1, Inrush, SCHRACK
Packaging
Tube
Tray
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
48VAC
12VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
400VAC - Max
480VAC - Max
Coil Current
61.8 mA
50 mA
Coil Type
Non Latching
Latching, Dual Coil
Features
Lighted Indicator, Mechanical Indicator, Test Button
-
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
43.2 VAC
8.4 VDC
Must Release Voltage
14.4 VAC
-
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 105℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Tungsten (W)