1415048-1
1415048-1
Active
Description:  PT270R48
Manufacturer:  TE Connectivity
Datasheet:   1415048-1 Datasheet
History Price: $8.23452
In Stock: 23200
1415048-1 vs 1415899-2
Series
PT, SCHRACK
RZ, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
48VAC
6VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
61.8 mA
66.7 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
-
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Seal Rating
-
-
Coil Insulation
Class F
Class F
Must Operate Voltage
43.2 VAC
4.2 VDC
Must Release Voltage
14.4 VAC
0.6 VDC
Operating Temperature
15 ms
8 ms
Contact Material
10 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)