1415048-1
1415048-1
Active
Description:  PT270R48
Manufacturer:  TE Connectivity
Datasheet:   1415048-1 Datasheet
History Price: $8.23452
In Stock: 23200
1415048-1 vs 1416200-6
Series
PT, SCHRACK
MSR, SCHRACK
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Socketable
Through Hole
Coil Voltage
48VAC
48VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
61.8 mA
5.5 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Test Button
-
Termination Style
Plug In, Quick Connect - 0.110" (2.8mm)
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
Class F
Class A
Must Operate Voltage
43.2 VAC
32.6 VDC
Must Release Voltage
14.4 VAC
4.8 VDC
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
-