1415078-1
1415078-1
Active
Description:  SR6D4012
Manufacturer:  TE Connectivity
Datasheet:   1415078-1 Datasheet
History Price: $20.1192
In Stock: 5200
1415078-1 vs 1415899-2
Series
SR6, SCHRACK
RZ, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
6VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
100 mA
66.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
9 VDC
4.2 VDC
Must Release Voltage
1.2 VDC
0.6 VDC
Operating Temperature
-
8 ms
Contact Material
-
6 ms
Relay Type
-25℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)