Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 1415078-1
1415078-1
Active
Power Relays, Over 2 Amps
Description:
SR6D4012
Manufacturer:
TE Connectivity
Datasheet:
1415078-1 Datasheet
History Price: $20.1192
In Stock: 5200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1415078-1 vs 1416200-7
Part No
1415078-1
1416200-7
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
SR6, SCHRACK
MSR, SCHRACK
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
60VDC
Contact Form
4PST-2NO/2NC (2 Form A, 2 Form B)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
100 mA
3.9 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
9 VDC
40.8 VDC
Must Release Voltage
1.2 VDC
0.6 VDC
Operating Temperature
-
10 ms
Contact Material
-
5 ms
Relay Type
-25℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
-