1415354-1
1415354-1
Active
Description:  SR6M4018
Manufacturer:  TE Connectivity
Datasheet:   1415354-1 Datasheet
History Price: $20.07376
In Stock: 21600
1415354-1 vs 1415542-8
Series
SR6, SCHRACK
RM, SCHRACK
Packaging
Tube
Bulk
Status
Active
Obsolete
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
18VDC
24VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
400VAC - Max
440VAC - Max
Coil Current
66.7 mA
69.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Mechanical Indicator
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Seal Rating
-
-
Coil Insulation
-
Class B
Must Operate Voltage
13.5 VDC
18 VDC
Must Release Voltage
1.8 VDC
2.4 VDC
Operating Temperature
-
15 ms
Contact Material
-
10 ms
Relay Type
-25℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)