1415354-1
1415354-1
Active
Description:  SR6M4018
Manufacturer:  TE Connectivity
Datasheet:   1415354-1 Datasheet
History Price: $20.07376
In Stock: 21600
1415354-1 vs 1415898-4
Series
SR6, SCHRACK
RT, SCHRACK
Packaging
Tube
Bulk
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
18VDC
3VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
400VAC - Max
480VAC - Max
Coil Current
66.7 mA
200 mA
Coil Type
Non Latching
Latching, Dual Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
Class F
Must Operate Voltage
13.5 VDC
2.1 VDC
Must Release Voltage
1.8 VDC
1.8 VDC
Operating Temperature
-
10 ms
Contact Material
-
5 ms
Relay Type
-25℃ ~ 70℃
-40℃ ~ 105℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Tin Oxide (AgSnO), Tungsten (W)