1415354-1
1415354-1
Active
Description:  SR6M4018
Manufacturer:  TE Connectivity
Datasheet:   1415354-1 Datasheet
History Price: $20.07376
In Stock: 21600
1415354-1 vs 1416200-4
Series
SR6, SCHRACK
MSR, SCHRACK
Packaging
Tube
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
18VDC
12VDC
Contact Form
4PST-3NO/1NC (3 Form A, 1 Form B)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
66.7 mA
18.4 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
13.5 VDC
8.2 VDC
Must Release Voltage
1.8 VDC
1.2 VDC
Operating Temperature
-
10 ms
Contact Material
-
5 ms
Relay Type
-25℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
-