1415356-1
1415356-1
Active
Description:  PBH34036
Manufacturer:  TE Connectivity
Datasheet:   1415356-1 Datasheet
History Price: $2.70074
In Stock: 38000
1415356-1 vs 1415546-2
Series
PB, SCHRACK
RM, SCHRACK
Packaging
Tube
Bulk,Tray
Status
Active
Obsolete
Mounting Type
Through Hole
Socketable
Coil Voltage
36VDC
24VDC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
6:00:00
16 A
Switching Voltage
400VAC - Max
440VAC - Max
Coil Current
10 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
Mechanical Indicator
Termination Style
PC Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
-
18 VDC
Must Release Voltage
-
2.4 VDC
Operating Temperature
10 ms
15 ms
Contact Material
20 ms
10 ms
Relay Type
-20℃ ~ 105℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)