1415356-1
1415356-1
Active
Description:  PBH34036
Manufacturer:  TE Connectivity
Datasheet:   1415356-1 Datasheet
History Price: $2.70074
In Stock: 38000
1415356-1 vs 1415899-6
Series
PB, SCHRACK
RZ, SCHRACK
Packaging
Tube
Tube,Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
36VDC
48VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
0:00:00
Switching Voltage
400VAC - Max
-
Coil Current
10 mA
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
-
33.6 VDC
Must Release Voltage
-
4.8 VDC
Operating Temperature
10 ms
8 ms
Contact Material
20 ms
6 ms
Relay Type
-20℃ ~ 105℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)