1415366-1
1415366-1
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 115V
Manufacturer:  TE Connectivity
Datasheet:   1415366-1 Datasheet
History Price: $42.16
In Stock: 4400
1415366-1 vs 1415898-6
Series
PT, SCHRACK
-
Packaging
Bulk
Bulk,Tube
Status
Active
Active
Mounting Type
DIN Rail
Through Hole
Coil Voltage
115VAC
24VDC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
16 A
Switching Voltage
240VAC - Max
480VAC - Max
Coil Current
-
-
Coil Type
Non Latching
Latching, Dual Coil
Features
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
92 VAC
16.8 VDC
Must Release Voltage
34.5 VAC
13.2 VDC
Operating Temperature
-
10 ms
Contact Material
-
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 105℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Tungsten (W)