1415366-1
1415366-1
Active
Description:  RELAY GEN PURPOSE 4PDT 6A 115V
Manufacturer:  TE Connectivity
Datasheet:   1415366-1 Datasheet
History Price: $42.16
In Stock: 4400
1415366-1 vs 1416200-8
Series
PT, SCHRACK
MSR, SCHRACK
Packaging
Bulk
Tube
Status
Active
Obsolete
Mounting Type
DIN Rail
Through Hole
Coil Voltage
115VAC
12VDC
Contact Form
4PDT (4 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
6:00:00
8:00:00
Switching Voltage
240VAC - Max
400VAC - Max
Coil Current
-
18.4 mA
Coil Type
Non Latching
Non Latching
Features
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
-
Termination Style
Screw Terminal
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
-
Class A
Must Operate Voltage
92 VAC
8.2 VDC
Must Release Voltage
34.5 VAC
1.2 VDC
Operating Temperature
-
10 ms
Contact Material
-
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
-