1415390-1
1415390-1
Active
Description:  RELAY GEN PURPOSE SPDT 5A 3V
Manufacturer:  TE Connectivity
Datasheet:   1415390-1 Datasheet
History Price: $6.67
In Stock: 37200
1415390-1 vs 1415078-1
Series
PE, SCHRACK
SR6, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
12VDC
Contact Form
SPDT (1 Form C)
4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current)
5:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
73.2 mA
100 mA
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
-
-
Must Operate Voltage
2.25 VDC
9 VDC
Must Release Voltage
-
1.2 VDC
Operating Temperature
8 ms
-
Contact Material
8 ms
-
Relay Type
-40℃ ~ 85℃
-25℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)