1415390-1
1415390-1
Active
Description:  RELAY GEN PURPOSE SPDT 5A 3V
Manufacturer:  TE Connectivity
Datasheet:   1415390-1 Datasheet
History Price: $6.67
In Stock: 37200
1415390-1 vs 1415900-6
Series
PE, SCHRACK
RT1, SCHRACK
Packaging
Tube
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
5:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC
Coil Current
73.2 mA
-
Coil Type
Latching, Single Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
-
Class F
Must Operate Voltage
2.25 VDC
16.8 VDC
Must Release Voltage
-
2.4 VDC
Operating Temperature
8 ms
10 ms
Contact Material
8 ms
5 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)