1415390-1
1415390-1
Active
Description:  RELAY GEN PURPOSE SPDT 5A 3V
Manufacturer:  TE Connectivity
Datasheet:   1415390-1 Datasheet
History Price: $6.67
In Stock: 37200
1415390-1 vs 1416010-4
Series
PE, SCHRACK
-
Packaging
Tube
Bag
Status
Active
Active
Mounting Type
Through Hole
-
Coil Voltage
3VDC
-
Contact Form
SPDT (1 Form C)
-
Contact Rating (Current)
5:00:00
-
Switching Voltage
400VAC - Max
-
Coil Current
73.2 mA
-
Coil Type
Latching, Single Coil
-
Features
-
-
Termination Style
PC Pin
-
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
-
-
Must Operate Voltage
2.25 VDC
-
Must Release Voltage
-
-
Operating Temperature
8 ms
-
Contact Material
8 ms
-
Relay Type
-40℃ ~ 85℃
-
Operate Time
Silver Nickel (AgNi)
-