1415430-3
1415430-3
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415430-3 Datasheet
History Price: $21.21
In Stock: 20000
1415430-3 vs 1415546-2
Series
430 3mm, SCHRACK
RM, SCHRACK
Packaging
Tray,Box
Bulk,Tray
Status
Active
Obsolete
Mounting Type
Through Hole
Socketable
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
440VAC - Max
Coil Current
41 mA
50 mA
Coil Type
Non Latching
Non Latching
Features
-
Mechanical Indicator
Termination Style
PC Pin
Plug In, Quick Connect - 0.187" (4.7mm)
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
15.6 VDC
18 VDC
Must Release Voltage
1.2 VDC
2.4 VDC
Operating Temperature
-
15 ms
Contact Material
-
10 ms
Relay Type
-20℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Nickel (AgNi)