1415430-3
1415430-3
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415430-3 Datasheet
History Price: $21.21
In Stock: 20000
1415430-3 vs 1415898-6
Series
430 3mm, SCHRACK
-
Packaging
Tray,Box
Bulk,Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
400VAC - Max
480VAC - Max
Coil Current
41 mA
-
Coil Type
Non Latching
Latching, Dual Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
15.6 VDC
16.8 VDC
Must Release Voltage
1.2 VDC
13.2 VDC
Operating Temperature
-
10 ms
Contact Material
-
10 ms
Relay Type
-20℃ ~ 70℃
-40℃ ~ 105℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Tin Oxide (AgSnO), Tungsten (W)