1415430-3
1415430-3
Active
Description:  RELAY GEN PURPOSE SPST 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415430-3 Datasheet
History Price: $21.21
In Stock: 20000
1415430-3 vs 1415899-9
Series
430 3mm, SCHRACK
RZ, SCHRACK
Packaging
Tray,Box
Tube
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
9VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
41 mA
44.4 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
15.6 VDC
6.3 VDC
Must Release Voltage
1.2 VDC
0.9 VDC
Operating Temperature
-
8 ms
Contact Material
-
6 ms
Relay Type
-20℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Cadmium Oxide (AgCdO)
Silver Nickel (AgNi)