1415539-1
1415539-1
Obsolete
Description:  RELAY GEN PURPOSE DPST 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   1415539-1 Datasheet
History Price: $4.82
In Stock: 18400
1415539-1 vs 1415899-9
Series
RT2, SCHRACK
RZ, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
9VDC
Contact Form
DPST-NO (2 Form A)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
0:00:00
Switching Voltage
400VAC
400VAC - Max
Coil Current
-
44.4 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
Class F
Must Operate Voltage
8.4 VDC
6.3 VDC
Must Release Voltage
1.2 VDC
0.9 VDC
Operating Temperature
8 ms
8 ms
Contact Material
6 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)