1415539-1
1415539-1
Obsolete
Description:  RELAY GEN PURPOSE DPST 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   1415539-1 Datasheet
History Price: $4.82
In Stock: 18400
1415539-1 vs 1416200-8
Series
RT2, SCHRACK
MSR, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
DPST-NO (2 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC
400VAC - Max
Coil Current
-
18.4 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Fully
Coil Insulation
Class F
Class A
Must Operate Voltage
8.4 VDC
8.2 VDC
Must Release Voltage
1.2 VDC
1.2 VDC
Operating Temperature
8 ms
10 ms
Contact Material
6 ms
5 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
-