1415542-6
1415542-6
Active
Description:  PE033F03
Manufacturer:  TE Connectivity
Datasheet:   1415542-6 Datasheet
History Price: $3.70872
In Stock: 34000
1415542-6 vs 1415899-6
Series
PE, SCHRACK
RZ, SCHRACK
Packaging
Bulk
Tube,Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
48VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
5:00:00
0:00:00
Switching Voltage
400VAC - Max
-
Coil Current
66.7 mA
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
2.25 VDC
33.6 VDC
Must Release Voltage
-
4.8 VDC
Operating Temperature
8 ms
8 ms
Contact Material
8 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO)
Silver Nickel (AgNi)