1415542-9
1415542-9
Obsolete
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   1415542-9 Datasheet
History Price: Obsolete
In Stock: 33200
1415542-9 vs 1415006-1
Series
RM, SCHRACK
PT, SCHRACK
Packaging
Bulk
Bulk,Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
230VAC
24VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
440VAC - Max
240VAC
Coil Current
27.7 mA
-
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
-
Termination Style
Quick Connect - 0.250" (6.3mm)
Plug In
Seal Rating
-
-
Coil Insulation
Class B
-
Must Operate Voltage
195.5 VAC
18 VDC
Must Release Voltage
23 VAC
2.4 VDC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
-