1415542-9
1415542-9
Obsolete
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   1415542-9 Datasheet
History Price: Obsolete
In Stock: 33200
1415542-9 vs 1415048-1
Series
RM, SCHRACK
PT, SCHRACK
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Chassis Mount
Socketable
Coil Voltage
230VAC
48VAC
Contact Form
DPDT (2 Form C)
DPDT (2 Form C)
Contact Rating (Current)
16 A
0:00:00
Switching Voltage
440VAC - Max
400VAC - Max
Coil Current
27.7 mA
61.8 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
Lighted Indicator, Mechanical Indicator, Test Button
Termination Style
Quick Connect - 0.250" (6.3mm)
Plug In, Quick Connect - 0.110" (2.8mm)
Seal Rating
-
-
Coil Insulation
Class B
Class F
Must Operate Voltage
195.5 VAC
43.2 VAC
Must Release Voltage
23 VAC
14.4 VAC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)