1415542-9
1415542-9
Obsolete
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   1415542-9 Datasheet
History Price: Obsolete
In Stock: 33200
1415542-9 vs 1415898-2
Series
RM, SCHRACK
*
Packaging
Bulk
Bulk
Status
Obsolete
Active
Mounting Type
Chassis Mount
-
Coil Voltage
230VAC
-
Contact Form
DPDT (2 Form C)
-
Contact Rating (Current)
16 A
-
Switching Voltage
440VAC - Max
-
Coil Current
27.7 mA
-
Coil Type
Non Latching
-
Features
Mechanical Indicator
-
Termination Style
Quick Connect - 0.250" (6.3mm)
-
Seal Rating
-
-
Coil Insulation
Class B
-
Must Operate Voltage
195.5 VAC
-
Must Release Voltage
23 VAC
-
Operating Temperature
15 ms
-
Contact Material
10 ms
-
Relay Type
-40℃ ~ 70℃
-
Operate Time
Silver Nickel (AgNi)
-