1415542-9
1415542-9
Obsolete
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   1415542-9 Datasheet
History Price: Obsolete
In Stock: 33200
1415542-9 vs 1415899-9
Series
RM, SCHRACK
RZ, SCHRACK
Packaging
Bulk
Tube
Status
Obsolete
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
230VAC
9VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
0:00:00
Switching Voltage
440VAC - Max
400VAC - Max
Coil Current
27.7 mA
44.4 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
-
Termination Style
Quick Connect - 0.250" (6.3mm)
PC Pin
Seal Rating
-
-
Coil Insulation
Class B
Class F
Must Operate Voltage
195.5 VAC
6.3 VDC
Must Release Voltage
23 VAC
0.9 VDC
Operating Temperature
15 ms
8 ms
Contact Material
10 ms
6 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)