1415542-9
1415542-9
Obsolete
Description:  RELAY GEN PURP
Manufacturer:  TE Connectivity
Datasheet:   1415542-9 Datasheet
History Price: Obsolete
In Stock: 33200
1415542-9 vs 1416200-8
Series
RM, SCHRACK
MSR, SCHRACK
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
230VAC
12VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
440VAC - Max
400VAC - Max
Coil Current
27.7 mA
18.4 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
-
Termination Style
Quick Connect - 0.250" (6.3mm)
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
Class B
Class A
Must Operate Voltage
195.5 VAC
8.2 VDC
Must Release Voltage
23 VAC
1.2 VDC
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
-