Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 1415542-9
1415542-9
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURP
Manufacturer:
TE Connectivity
Datasheet:
1415542-9 Datasheet
History Price: Obsolete
In Stock: 33200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1415542-9 vs 1416200-9
Part No
1415542-9
1416200-9
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RM, SCHRACK
MSR, SCHRACK
Packaging
Bulk
Tube,Tube
Status
Obsolete
Active
Mounting Type
Chassis Mount
Through Hole
Coil Voltage
230VAC
60VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
440VAC - Max
400VAC - Max
Coil Current
27.7 mA
4 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
-
Termination Style
Quick Connect - 0.250" (6.3mm)
PC Pin
Seal Rating
-
Sealed - Fully
Coil Insulation
Class B
Class A
Must Operate Voltage
195.5 VAC
40.8 VDC
Must Release Voltage
23 VAC
6 VDC
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
5 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO)