1415546-2
1415546-2
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415546-2 Datasheet
History Price: $12.75
In Stock: 49600
1415546-2 vs 1415006-1
Series
RM, SCHRACK
PT, SCHRACK
Packaging
Bulk,Tray
Bulk,Bulk
Status
Obsolete
Active
Mounting Type
Socketable
Socketable
Coil Voltage
24VDC
24VDC
Contact Form
DPDT (2 Form C)
4PDT (4 Form C)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
440VAC - Max
240VAC
Coil Current
50 mA
-
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
Plug In
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
18 VDC
Must Release Voltage
2.4 VDC
2.4 VDC
Operating Temperature
15 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 70℃
Operate Time
Silver Nickel (AgNi)
-