1415546-2
1415546-2
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415546-2 Datasheet
History Price: $12.75
In Stock: 49600
1415546-2 vs 1415356-1
Series
RM, SCHRACK
PB, SCHRACK
Packaging
Bulk,Tray
Tube
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
36VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
6:00:00
Switching Voltage
440VAC - Max
400VAC - Max
Coil Current
50 mA
10 mA
Coil Type
Non Latching
Non Latching
Features
Mechanical Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
-
Coil Insulation
-
-
Must Operate Voltage
18 VDC
-
Must Release Voltage
2.4 VDC
-
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
20 ms
Relay Type
-40℃ ~ 70℃
-20℃ ~ 105℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)