1415546-2
1415546-2
Obsolete
Description:  RELAY GEN PURPOSE DPDT 16A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415546-2 Datasheet
History Price: $12.75
In Stock: 49600
1415546-2 vs 1415390-1
Series
RM, SCHRACK
PE, SCHRACK
Packaging
Bulk,Tray
Tube
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
3VDC
Contact Form
DPDT (2 Form C)
SPDT (1 Form C)
Contact Rating (Current)
16 A
5:00:00
Switching Voltage
440VAC - Max
400VAC - Max
Coil Current
50 mA
73.2 mA
Coil Type
Non Latching
Latching, Single Coil
Features
Mechanical Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
Sealed - Flux Protection
Coil Insulation
-
-
Must Operate Voltage
18 VDC
2.25 VDC
Must Release Voltage
2.4 VDC
-
Operating Temperature
15 ms
8 ms
Contact Material
10 ms
8 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)