Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 1415546-2
1415546-2
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE DPDT 16A 24V
Manufacturer:
TE Connectivity
Datasheet:
1415546-2 Datasheet
History Price: $12.75
In Stock: 49600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1415546-2 vs 1415898-6
Part No
1415546-2
1415898-6
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RM, SCHRACK
-
Packaging
Bulk,Tray
Bulk,Tube
Status
Obsolete
Active
Mounting Type
Socketable
Through Hole
Coil Voltage
24VDC
24VDC
Contact Form
DPDT (2 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
440VAC - Max
480VAC - Max
Coil Current
50 mA
-
Coil Type
Non Latching
Latching, Dual Coil
Features
Mechanical Indicator
-
Termination Style
Plug In, Quick Connect - 0.187" (4.7mm)
PC Pin
Seal Rating
-
-
Coil Insulation
-
Class F
Must Operate Voltage
18 VDC
16.8 VDC
Must Release Voltage
2.4 VDC
13.2 VDC
Operating Temperature
15 ms
10 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 70℃
-40℃ ~ 105℃
Operate Time
Silver Nickel (AgNi)
Silver Tin Oxide (AgSnO), Tungsten (W)