1415898-4
1415898-4
Active
Description:  RELAY GEN PURPOSE SPST 16A 3V
Manufacturer:  TE Connectivity
Datasheet:   1415898-4 Datasheet
History Price: $11.7
In Stock: 32400
1415898-4 vs 1416010-4
Series
RT, SCHRACK
-
Packaging
Bulk
Bag
Status
Active
Active
Mounting Type
Through Hole
-
Coil Voltage
3VDC
-
Contact Form
SPST-NO (1 Form A)
-
Contact Rating (Current)
16 A
-
Switching Voltage
480VAC - Max
-
Coil Current
200 mA
-
Coil Type
Latching, Dual Coil
-
Features
-
-
Termination Style
PC Pin
-
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
2.1 VDC
-
Must Release Voltage
1.8 VDC
-
Operating Temperature
10 ms
-
Contact Material
5 ms
-
Relay Type
-40℃ ~ 105℃
-
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
-