Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 1415898-4
1415898-4
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 16A 3V
Manufacturer:
TE Connectivity
Datasheet:
1415898-4 Datasheet
History Price: $11.7
In Stock: 32400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1415898-4 vs 1416200-4
Part No
1415898-4
1416200-4
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RT, SCHRACK
MSR, SCHRACK
Packaging
Bulk
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
3VDC
12VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
480VAC - Max
400VAC - Max
Coil Current
200 mA
18.4 mA
Coil Type
Latching, Dual Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Fully
Coil Insulation
Class F
Class A
Must Operate Voltage
2.1 VDC
8.2 VDC
Must Release Voltage
1.8 VDC
1.2 VDC
Operating Temperature
10 ms
10 ms
Contact Material
5 ms
5 ms
Relay Type
-40℃ ~ 105℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
-