Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 1415898-9
1415898-9
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:
TE Connectivity
Datasheet:
1415898-9 Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1415898-9 vs 1415542-9
Part No
1415898-9
1415542-9
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RT1, Inrush, SCHRACK
RM, SCHRACK
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
12VDC
230VAC
Contact Form
SPST-NO (1 Form A)
DPDT (2 Form C)
Contact Rating (Current)
16 A
16 A
Switching Voltage
480VAC - Max
440VAC - Max
Coil Current
50 mA
27.7 mA
Coil Type
Latching, Dual Coil
Non Latching
Features
-
Mechanical Indicator
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
Class B
Must Operate Voltage
8.4 VDC
195.5 VAC
Must Release Voltage
-
23 VAC
Operating Temperature
10 ms
15 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 105℃
-40℃ ~ 70℃
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
Silver Nickel (AgNi)