Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 1415898-9
1415898-9
Obsolete
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:
TE Connectivity
Datasheet:
1415898-9 Datasheet
History Price: Obsolete
In Stock: 15200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1415898-9 vs 1415898-6
Part No
1415898-9
1415898-6
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RT1, Inrush, SCHRACK
-
Packaging
Tray
Bulk,Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPST-NO (1 Form A)
Contact Rating (Current)
16 A
16 A
Switching Voltage
480VAC - Max
480VAC - Max
Coil Current
50 mA
-
Coil Type
Latching, Dual Coil
Latching, Dual Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
Class F
Must Operate Voltage
8.4 VDC
16.8 VDC
Must Release Voltage
-
13.2 VDC
Operating Temperature
10 ms
10 ms
Contact Material
10 ms
10 ms
Relay Type
-40℃ ~ 105℃
-40℃ ~ 105℃
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
Silver Tin Oxide (AgSnO), Tungsten (W)