1415898-9
1415898-9
Obsolete
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   1415898-9 Datasheet
History Price: Obsolete
In Stock: 15200
1415898-9 vs 1416200-5
Series
RT1, Inrush, SCHRACK
MSR, SCHRACK
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
24VDC
Contact Form
SPST-NO (1 Form A)
SPDT (1 Form C)
Contact Rating (Current)
16 A
8:00:00
Switching Voltage
480VAC - Max
400VAC - Max
Coil Current
50 mA
10.6 mA
Coil Type
Latching, Dual Coil
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Flux Protection
Sealed - Fully
Coil Insulation
Class F
Class A
Must Operate Voltage
8.4 VDC
16.3 VDC
Must Release Voltage
-
2.4 VDC
Operating Temperature
10 ms
10 ms
Contact Material
10 ms
5 ms
Relay Type
-40℃ ~ 105℃
-40℃ ~ 85℃
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
-