1415898-9
1415898-9
Obsolete
Description:  RELAY GEN PURPOSE SPST 16A 12V
Manufacturer:  TE Connectivity
Datasheet:   1415898-9 Datasheet
History Price: Obsolete
In Stock: 15200
1415898-9 vs 1419135-3
Series
RT1, Inrush, SCHRACK
*
Packaging
Tray
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
-
Coil Voltage
12VDC
-
Contact Form
SPST-NO (1 Form A)
-
Contact Rating (Current)
16 A
-
Switching Voltage
480VAC - Max
-
Coil Current
50 mA
-
Coil Type
Latching, Dual Coil
-
Features
-
-
Termination Style
PC Pin
-
Seal Rating
Sealed - Flux Protection
-
Coil Insulation
Class F
-
Must Operate Voltage
8.4 VDC
-
Must Release Voltage
-
-
Operating Temperature
10 ms
-
Contact Material
10 ms
-
Relay Type
-40℃ ~ 105℃
-
Operate Time
Silver Tin Oxide (AgSnO), Tungsten (W)
-