Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Relays
/
Power Relays, Over 2 Amps
/ TE Connectivity 1415900-5
1415900-5
Active
Power Relays, Over 2 Amps
Description:
RELAY GEN PURPOSE SPDT 12A 12V
Manufacturer:
TE Connectivity
Datasheet:
1415900-5 Datasheet
History Price: $7.83255
In Stock: 13600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
1415900-5 vs 1415898-9
Part No
1415900-5
1415898-9
Category
Power Relays, Over 2 Amps
Power Relays, Over 2 Amps
Manufacturer
TE Connectivity
TE Connectivity
Series
RT1, SCHRACK
RT1, Inrush, SCHRACK
Packaging
Bulk
Tray
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
12VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
16 A
Switching Voltage
400VAC - Max
480VAC - Max
Coil Current
33.3 mA
50 mA
Coil Type
Non Latching
Latching, Dual Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Flux Protection
Coil Insulation
Class F
Class F
Must Operate Voltage
8.4 VDC
8.4 VDC
Must Release Voltage
1.2 VDC
-
Operating Temperature
10 ms
10 ms
Contact Material
5 ms
10 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 105℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
Silver Tin Oxide (AgSnO), Tungsten (W)