1415900-5
1415900-5
Active
Description:  RELAY GEN PURPOSE SPDT 12A 12V
Manufacturer:  TE Connectivity
Datasheet:   1415900-5 Datasheet
History Price: $7.83255
In Stock: 13600
1415900-5 vs 1416200-6
Series
RT1, SCHRACK
MSR, SCHRACK
Packaging
Bulk
Tube
Status
Active
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
12VDC
48VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
0:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
33.3 mA
5.5 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class F
Class A
Must Operate Voltage
8.4 VDC
32.6 VDC
Must Release Voltage
1.2 VDC
4.8 VDC
Operating Temperature
10 ms
10 ms
Contact Material
5 ms
5 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi), Gold (Au)
-