1415900-6
1415900-6
Active
Description:  RELAY GEN PURPOSE SPDT 12A 24V
Manufacturer:  TE Connectivity
Datasheet:   1415900-6 Datasheet
History Price: $12.82
In Stock: 30000
1415900-6 vs 1415899-6
Series
RT1, SCHRACK
RZ, SCHRACK
Packaging
Tube
Tube,Box
Status
Active
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
48VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
0:00:00
0:00:00
Switching Voltage
400VAC
-
Coil Current
-
-
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
-
-
Coil Insulation
Class F
Class F
Must Operate Voltage
16.8 VDC
33.6 VDC
Must Release Voltage
2.4 VDC
4.8 VDC
Operating Temperature
10 ms
8 ms
Contact Material
5 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
Silver Nickel (AgNi)
Silver Nickel (AgNi)