1416200-3
1416200-3
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 6V
Manufacturer:  TE Connectivity
Datasheet:   1416200-3 Datasheet
History Price: Obsolete
In Stock: 45600
1416200-3 vs 1415430-3
Series
MSR, SCHRACK
430 3mm, SCHRACK
Packaging
Tube
Tray,Box
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
24VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
36.4 mA
41 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
-
Must Operate Voltage
4.1 VDC
15.6 VDC
Must Release Voltage
0.6 VDC
1.2 VDC
Operating Temperature
10 ms
-
Contact Material
5 ms
-
Relay Type
-40℃ ~ 85℃
-20℃ ~ 70℃
Operate Time
-
Silver Cadmium Oxide (AgCdO)