1416200-3
1416200-3
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 6V
Manufacturer:  TE Connectivity
Datasheet:   1416200-3 Datasheet
History Price: Obsolete
In Stock: 45600
1416200-3 vs 1415899-2
Series
MSR, SCHRACK
RZ, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
6VDC
6VDC
Contact Form
SPDT (1 Form C)
SPST-NO (1 Form A)
Contact Rating (Current)
8:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
36.4 mA
66.7 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
Class F
Must Operate Voltage
4.1 VDC
4.2 VDC
Must Release Voltage
0.6 VDC
0.6 VDC
Operating Temperature
10 ms
8 ms
Contact Material
5 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
-
Silver Nickel (AgNi)