1416200-3
1416200-3
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 6V
Manufacturer:  TE Connectivity
Datasheet:   1416200-3 Datasheet
History Price: Obsolete
In Stock: 45600
1416200-3 vs 1416010-4
Series
MSR, SCHRACK
-
Packaging
Tube
Bag
Status
Obsolete
Active
Mounting Type
Through Hole
-
Coil Voltage
6VDC
-
Contact Form
SPDT (1 Form C)
-
Contact Rating (Current)
8:00:00
-
Switching Voltage
400VAC - Max
-
Coil Current
36.4 mA
-
Coil Type
Non Latching
-
Features
-
-
Termination Style
PC Pin
-
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
-
Must Operate Voltage
4.1 VDC
-
Must Release Voltage
0.6 VDC
-
Operating Temperature
10 ms
-
Contact Material
5 ms
-
Relay Type
-40℃ ~ 85℃
-
Operate Time
-
-