1416200-5
1416200-5
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 24V
Manufacturer:  TE Connectivity
Datasheet:   1416200-5 Datasheet
History Price: Obsolete
In Stock: 28400
1416200-5 vs 1415542-8
Series
MSR, SCHRACK
RM, SCHRACK
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Chassis Mount
Coil Voltage
24VDC
24VDC
Contact Form
SPDT (1 Form C)
DPDT (2 Form C)
Contact Rating (Current)
8:00:00
16 A
Switching Voltage
400VAC - Max
440VAC - Max
Coil Current
10.6 mA
69.6 mA
Coil Type
Non Latching
Non Latching
Features
-
Mechanical Indicator
Termination Style
PC Pin
Quick Connect - 0.250" (6.3mm)
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
Class B
Must Operate Voltage
16.3 VDC
18 VDC
Must Release Voltage
2.4 VDC
2.4 VDC
Operating Temperature
10 ms
15 ms
Contact Material
5 ms
10 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 70℃
Operate Time
-
Silver Nickel (AgNi)