1416200-5
1416200-5
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 24V
Manufacturer:  TE Connectivity
Datasheet:   1416200-5 Datasheet
History Price: Obsolete
In Stock: 28400
1416200-5 vs 1415899-9
Series
MSR, SCHRACK
RZ, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
24VDC
9VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
10.6 mA
44.4 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
Class F
Must Operate Voltage
16.3 VDC
6.3 VDC
Must Release Voltage
2.4 VDC
0.9 VDC
Operating Temperature
10 ms
8 ms
Contact Material
5 ms
6 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
-
Silver Nickel (AgNi)