1416200-7
1416200-7
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 60V
Manufacturer:  TE Connectivity
Datasheet:   1416200-7 Datasheet
History Price: Obsolete
In Stock: 11200
1416200-7 vs 1415078-1
Series
MSR, SCHRACK
SR6, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Active
Mounting Type
Through Hole
Through Hole
Coil Voltage
60VDC
12VDC
Contact Form
SPDT (1 Form C)
4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Rating (Current)
8:00:00
8:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
3.9 mA
100 mA
Coil Type
Non Latching
Non Latching
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
-
Must Operate Voltage
40.8 VDC
9 VDC
Must Release Voltage
0.6 VDC
1.2 VDC
Operating Temperature
10 ms
-
Contact Material
5 ms
-
Relay Type
-40℃ ~ 85℃
-25℃ ~ 70℃
Operate Time
-
Silver Tin Oxide (AgSnO)