1416200-7
1416200-7
Obsolete
Description:  RELAY GEN PURPOSE SPDT 8A 60V
Manufacturer:  TE Connectivity
Datasheet:   1416200-7 Datasheet
History Price: Obsolete
In Stock: 11200
1416200-7 vs 1415539-5
Series
MSR, SCHRACK
RT1, SCHRACK
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Mounting Type
Through Hole
Through Hole
Coil Voltage
60VDC
24VDC
Contact Form
SPDT (1 Form C)
SPDT (1 Form C)
Contact Rating (Current)
8:00:00
0:00:00
Switching Voltage
400VAC - Max
400VAC - Max
Coil Current
3.9 mA
-
Coil Type
Non Latching
Latching, Single Coil
Features
-
-
Termination Style
PC Pin
PC Pin
Seal Rating
Sealed - Fully
Sealed - Fully
Coil Insulation
Class A
Class F
Must Operate Voltage
40.8 VDC
-
Must Release Voltage
0.6 VDC
-
Operating Temperature
10 ms
10 ms
Contact Material
5 ms
10 ms
Relay Type
-40℃ ~ 85℃
-40℃ ~ 85℃
Operate Time
-
Silver Nickel (AgNi)