1416200-8
1416200-8
Obsolete
Description:  RELAY GEN PURPOSE SPST 8A 12V
Manufacturer:  TE Connectivity
Datasheet:   1416200-8 Datasheet
History Price: Obsolete
In Stock: 27600
1416200-8 vs 1415366-1
Series
MSR, SCHRACK
PT, SCHRACK
Packaging
Tube
Bulk
Status
Obsolete
Active
Mounting Type
Through Hole
DIN Rail
Coil Voltage
12VDC
115VAC
Contact Form
SPST-NO (1 Form A)
4PDT (4 Form C)
Contact Rating (Current)
8:00:00
6:00:00
Switching Voltage
400VAC - Max
240VAC - Max
Coil Current
18.4 mA
-
Coil Type
Non Latching
Non Latching
Features
-
Lighted Indicator, Mechanical Indicator, Socket Included, Test Button
Termination Style
PC Pin
Screw Terminal
Seal Rating
Sealed - Fully
-
Coil Insulation
Class A
-
Must Operate Voltage
8.2 VDC
92 VAC
Must Release Voltage
1.2 VDC
34.5 VAC
Operating Temperature
10 ms
-
Contact Material
5 ms
-
Relay Type
-40℃ ~ 85℃
-40℃ ~ 70℃
Operate Time
-
Silver Nickel (AgNi)